ISO - DIS 19932-2
Equipment for crop protection — Knapsack sprayers — Part 2: Test methods
| Organization: | ISO |
| Publication Date: | 20 June 2022 |
| Status: | pending |
| Page Count: | 31 |
| ICS Code (Plant care equipment): | 65.060.40 |
scope:
This document specifies particular test methods for the verification of requirements of ISO 19932-1:20XX for knapsack sprayers carried on the back or shoulder of the operator for use with plant protection products.
It is applicable to lever-operated knapsack sprayers, knapsack compression sprayers and knapsack sprayers driven by an engine or electric motor using hydraulic pressure atomization of the spray liquid intended to be used primarily in agriculture, forestry and horticulture with a nominal volume of more than 6,0 l.
It does not apply to knapsack combustion engine-driven air-blast sprayers covered by ISO 28139.
To give presumption of conformity with the Essential Requirements of EU Directive 2006/42/EC, this document shall only be applied in conjunction with ISO 19932-1:20XX.
Document History