ISO - DIS 19901-4

Petroleum and natural gas industries — Specific requirements for offshore structures — Part 4: Geotechnical design considerations

pending
Organization: ISO
Publication Date: 19 May 2022
Status: pending
Page Count: 253
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This document contains provisions for geotechnical engineering design that are applicable to a broad range of offshore structures, rather than to a particular structure type. This document outlines methods developed for the design of shallow foundations with an embedded length (L) to diameter (D) ratio L/D < 0,5, intermediate foundations, which typically have 0,5 < L/D < 10 (Clause 7), and long and flexible pile foundations with L/D > 10 (Clauses 8 and 9).

This document also provides guidance on soil-structure interaction aspects for flowlines, risers and conductors (Clause 10) and anchors for floating facilities (Clause 11). This document contains brief guidance on site and soil characterization, and identification of hazards (Clause 6).

NOTE ISO 19901-8 and 19901-10 provide requirements and detailed guidance on these topics.

This document does not address aspects of soil mechanics and geotechnical engineering that apply equally to offshore and onshore structures.

Figure 1 set outs a high level typical workflow for design of offshore foundations with reference to other relevant ISO standards.

NOTE Specific design and installation constraints can apply for structures in arctic regions (see ISO 19906), for mobile offshore units, especially for jack-ups (see ISO 19905) and for anchors for floating units (see ISO 19901-7).

Document History

DIS 19901-4
May 19, 2022
Petroleum and natural gas industries — Specific requirements for offshore structures — Part 4: Geotechnical design considerations
This document contains provisions for geotechnical engineering design that are applicable to a broad range of offshore structures, rather than to a particular structure type. This document outlines...
July 15, 2016
Petroleum and natural gas industries - Specific requirements for offshore structures - Part 4: Geotechnical and foundation design considerations
This part of ISO 19901 contains provisions for those aspects of geoscience and foundation engineering that are applicable to a broad range of offshore structures, rather than to a particular...
August 1, 2003
Petroleum and natural gas industries Specific requirements for offshore structures Part 4: Geotechnical and foundation design considerations
This part of ISO 19901 contains requirements and recommendations for those aspects of geoscience and foundation engineering that are applicable to a broad range of offshore structures, rather than to...

References

Advertisement