ISO - 16396-2

Plastics — Polyamide (PA) moulding and extrusion materials — Part 2: Preparation of test specimens and determination of properties

active, Most Current
Organization: ISO
Publication Date: 1 June 2022
Status: active
Page Count: 16
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. It gives the requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing.

This document specifies procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made are given. It lists the properties and test methods that are suitable and necessary to characterize polyamide moulding and extrusion materials.

The properties have been selected from the general test methods in ISO 10350-1. Other test methods in wide use for, or of particular significance to, these moulding and extrusion materials are also included in this document, as are the designatory properties viscosity number and tensile modulus given in ISO 16396-1.

Document History

16396-2
June 1, 2022
Plastics — Polyamide (PA) moulding and extrusion materials — Part 2: Preparation of test specimens and determination of properties
This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. It gives the...
March 1, 2017
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for...

References

Advertisement