GMW17961

Polyamide - High Heat Resistance, Glass Fiber Reinforced, Heat Stabilized

active, Most Current
Organization: GMW
Publication Date: 1 June 2022
Status: active
Page Count: 7
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This standard covers the properties of glass fiber reinforced, heat stabilized, high temperature capable polyamides which are used in injected molded components.

Symbols.

The material abbreviations according to ISO 11469 are shown in Table 1, Table 2 and Table 3.

Applicability.

Typical applications include the following: Engine covers, turbo system components, and other applications where temperature resistance is desired.

Remarks.

The classification into types is according to the different ranges of glass fiber content within different temperature usage ranges. Additional glass and temperature ranges will be added as necessary.

Document History

GMW17961
June 1, 2022
Polyamide - High Heat Resistance, Glass Fiber Reinforced, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2018
Polyamide - High Heat Resistant, Glass Fiber Reinforced, Heat Stabilized
Material Description. This standard covers the properties of glass fiber reinforced, heat stabilized, high temperature capable polyamides which are used in injected molded components.  Symbols....

References

Advertisement