NAVISTAR - MPAPS L-6614

Exhaust Piping Insulation

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 5
scope:

This specification covers the general requirements, property and performance requirements, quality, qualification, source approval, and quality control for exhaust pipe insulation.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

Classification

NOTE: There are currently only four types of approved piping insulation. Additional types of piping insulation are expected to be identified and added to this specification in the future.

Type I: Blanket Type - Ceramic blanket insulation wrapped with aluminum foil tape and secured at each end with stainless steel clamps.

Type II: Insulation Wrap - Ceramic blanket insulation with fiberglass fabric inner layer and laminated aluminum foil/fiberglass outer layer secured around pipe.

Type III: Steel Encapsulated Fiber Mat - Stainless steel outer shell with an inner layer of wrapped silicate fiber needle mat.

Type IV: Knitted Basalt Sleeve - Dense wall knitted basalt fiber sleeve secured at each end with stainless steel clamps.

Document History

MPAPS L-6614
May 1, 2022
Exhaust Piping Insulation
This specification covers the general requirements, property and performance requirements, quality, qualification, source approval, and quality control for exhaust pipe insulation. Restricted...
October 1, 2016
Exhaust Piping Insulation
A description is not available for this item.
June 1, 2016
Piping Insulation
A description is not available for this item.

References

Advertisement