DSF/PREN IEC/IEEE 63195-1

Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) – Part 1: Measurement procedure

inactive
Organization: DS
Status: inactive
Page Count: 304
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Identical adoption of future IEC/IEEE 63195-1 into EN IEC/IEEE 63195-1.

Document History

January 18, 2023
Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) – Part 1: Measurement procedure
This document specifies protocols and test procedures for repeatable and reproducible measurements of power density (PD) that provide conservative estimates of exposure incident to a human head or...
DSF/PREN IEC/IEEE 63195-1
Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) – Part 1: Measurement procedure
Identical adoption of future IEC/IEEE 63195-1 into EN IEC/IEEE 63195-1.
Advertisement