DSF/PREN IEC 60626-1
Combined flexible materials for electrical insulation – Part 1: Definitions and general requirements
| Organization: | DS |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This document / This part of IEC 60626 contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This standard does not include mica papers used as a primary component, which are covered by IEC 60371, but insulation materials based on mica paper may be used as component of a combined flexible material. Materials which conform to this specification meet established levels of performance. However, the selection of material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Document History