DSF/PREN IEC/IEEE 63195-2
Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) – Part 2: Computational procedure
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 158 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
Identical adoption of future IEC/IEEE 63195-2 into EN IEC/IEEE 63195-2
Document History
January 18, 2023
Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) – Part 2: Computational procedure
This document specifies computational procedures for conservative and reproducible computations of power density (PD) incident to a human head or body due to radiofrequency (RF) electromagnetic field...
DSF/PREN IEC/IEEE 63195-2
Assessment of power density of human exposure to radio frequency fields from wireless devices in close proximity to the head and body (frequency range of 6 GHz to 300 GHz) – Part 2: Computational procedure
Identical adoption of future IEC/IEEE 63195-2 into EN IEC/IEEE 63195-2