DSF/PREN ISO 19085-9

Woodworking machines – Safety – Part 9: Circular saw benches (with and without sliding table) (ISO/DIS 19085-9:2022)

pending
Organization: DS
Status: pending
Page Count: 61
ICS Code (Woodworking machines): 79.120.10
ICS Code (Safety of machinery): 13.110
scope:

This document specifies the safety requirements and measures for circular saw benches with or without sliding table and/or demountable power feed unit and capable of continuous production use, also known as "table saws" (in the USA), hereinafter referred to also as "machines". The machines are designed to cut wood and material with similar physical characteristics to wood. It deals with all significant hazards, hazardous situations and events as listed in Annex A relevant to the machines when operated, adjusted and maintained as intended and under the conditions foreseen by the manufacturer; reasonably foreseeable misuse has been considered too. Transport, assembly, dismantling, disabling and scrapping phases have also been taken into account. It is also applicable to machines fitted with one or more of the following devices, or working unit, whose hazards have been dealt with: - device for the main saw blade and scoring saw blade to be raised and lowered through the table; - device to tilt the main saw blade and scoring saw blade for angled cutting; - device for scoring; - device for grooving with milling tool with a width not exceeding 20 mm in one pass; - demountable power feed unit; - additional manually operated sliding table; - powered workpiece clamping device. This document does not apply to: a) machines intended for outdoor use on building sites; NOTE 1 - Building site saws (contractor saws) are covered by the requirements of ISO 19085 10:2018. b) handheld woodworking machines including any adaptation permitting their use in a different mode, i.e., bench mounting; c) machines intended for use in a potentially explosive atmosphere; d) machines manufactured prior to the date of its publication as an International Standard.

Document History

April 14, 2020
Woodworking machines – Safety – Part 9: Circular saw benches (with and without sliding table) (ISO 19085-9:2019)
This document gives the safety requirements and measures for stationary and displaceable circular saw benches (with or without sliding table and/or demountable power feed unit), also known as "table...
DSF/PREN ISO 19085-9
Woodworking machines – Safety – Part 9: Circular saw benches (with and without sliding table) (ISO/DIS 19085-9:2022)
This document specifies the safety requirements and measures for circular saw benches with or without sliding table and/or demountable power feed unit and capable of continuous production use, also...
Woodworking machines - Safety - Part 9: Circular saw benches (with and without sliding table) (ISO/DIS 19085-9:2016)
This international standard deals with all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to stationary and displaceable circular saw benches (with or...
Advertisement