CEN/TS 17776
Organic and organo-mineral fertilizers - Determination of the total organic carbon (TOC) content by dry combustion
| Organization: | CEN |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fertilizers): | 65.080 |
scope:
This document is applicable to fertilizing products, which are classified as PFC 1(A) and PFC 1(B) or the PFC 1(A) and PFC 1(B) component in PFC 7 of Regulation (EU) 2019/1009 [5]. However, the present method was not validated for blends.
This document specifies a method for the determination of total organic carbon (TOC) by elemental analysis using dry combustion. The method is applicable to organic and organo-mineral fertilizers containing more than 1 g carbon per kg of dry matter (0,1 %), with the exclusion of organo-mineral fertilizers containing urea-formaldehyde polymers as long as there is no method available to assess carbon in urea-formaldehyde polymers.
Document History