CEN - EN 4890
Aerospace series - Steel X4CrNiMo16-5-1 - Air melted — Hardened and tempered - Sheets and plates - 0,3 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1
Air melted
Hardened and tempered
Sheets and plates
0,3 mm ≤ α ≤ 50 mm
900 MPa ≤ Rm ≤ 1 050 MPa
for aerospace applications.
ASD-STAN designation: FE-PM 3504.
Document History
June 1, 2023
Aerospace series - Steel X4CrNiMo16-5-1 - Air melted - Hardened and tempered - Sheets and plates - 0,3 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
EN 4890
May 1, 2022
Aerospace series - Steel X4CrNiMo16-5-1 - Air melted — Hardened and tempered - Sheets and plates - 0,3 mm ≤ a ≤ 50 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
This European Standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1
Air melted
Hardened and tempered
Sheets and plates
0,3 mm ≤ α ≤ 50 mm
900 MPa ≤ Rm ≤ 1 050 MPa
for aerospace...