ISO - 4370
Environmental life cycle assessment and recycling of ductile iron pipes for water applications
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
This document specifies the evaluation method of the environmental life cycle assessment (E-LCA) of ductile iron (DI) pipes used for water applications as specified in ISO 2531 and ISO 16631. This evaluation method, applicable to ductile iron pipe products, is based on concepts and methods developed in ISO 14040 and its application guidelines in ISO 14044.
Document History
4370
July 1, 2022
Environmental life cycle assessment and recycling of ductile iron pipes for water applications
This document specifies the evaluation method of the environmental life cycle assessment (E-LCA) of ductile iron (DI) pipes used for water applications as specified in ISO 2531 and ISO 16631. This...