ANSI - INCITS/ISO 3692

Information processing - Reels and cores for 25,4 mm (1 in) perforated paper tape for information interchange - Dimensions

active, Most Current
Organization: ANSI
Publication Date: 1 January 1976
Status: active
Page Count: 5
scope:

SCOPE AND FIELD OF APPLICATION

This International Standard lays down the dimensions of take-up (or storage) reels with separable flanges, and of cores, so that rolls of perforated tape may be interchanged among machines of various manufacturers. It is also intended to serve as a guide in the co-ordination of equipment design.

A compatible reel and core are described. These can be used together or either one can be used separately to transfer tape from one machine to another.

Document History

INCITS/ISO 3692
January 1, 1976
Information processing - Reels and cores for 25,4 mm (1 in) perforated paper tape for information interchange - Dimensions
SCOPE AND FIELD OF APPLICATION This International Standard lays down the dimensions of take-up (or storage) reels with separable flanges, and of cores, so that rolls of perforated tape may be...
Advertisement