ANSI - INCITS/ISO/IEC 7065-1

Information processing - Data interchange on 200 mm (8 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 1 : Dimensional, physical and magnetic characteristics

active, Most Current
Organization: ANSI
Publication Date: 1 January 1985
Status: active
Page Count: 19
scope:

Scope and field of application

This part of ISO 7065 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems.

NOTE - Numeric values in the SI and/or Imperial measurement systems in this International Standard may have been rounded and therefore are consistent with, but not exactly equal to, each other. Either system may be used, but the two should be neither intermixed nor reconverted. The original design was made using the Imperial measurement system.

Document History

INCITS/ISO/IEC 7065-1
January 1, 1985
Information processing - Data interchange on 200 mm (8 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 1 : Dimensional, physical and magnetic characteristics
Scope and field of application This part of ISO 7065 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data...
January 1, 1985
Information processing - Data interchange on 200 mm (8 in) flexible disk cartridges using modified frequency modulation recording at 13 262 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 1 : Dimensional, physical and magnetic characteristics
Scope and field of application This part of IS0 7665 specifies the dimensional, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data...

References

Advertisement