ANSI - INCITS/ISO/IEC 1001

Information technology - File structure and labelling of magnetic tapes for information interchange

active, Most Current
Organization: ANSI
Publication Date: 1 January 2012
Status: active
Page Count: 54
scope:

This International Standard specifies the file structure and the labelling of magnetic tapes for the interchange of information between users of information processing systems.

This International Standard also specifies

- volume and file structure;

- basic characteristics of the blocks containing the records constituting the file;

- recorded labels for identifying files, file sections and volumes of magnetic tapes;

- four nested levels of interchange.

Furthermore, this International Standard specifies requirements for the processes which are provided within information processing systems, to enable information to be interchanged between different systems, utilizing recorded magnetic tape as the medium of interchange. For this purpose it specifies the functions to be provided within systems which are intended to originate or receive magnetic tape volumes which conform to this International Standard.

Document History

INCITS/ISO/IEC 1001
January 1, 2012
Information technology - File structure and labelling of magnetic tapes for information interchange
This International Standard specifies the file structure and the labelling of magnetic tapes for the interchange of information between users of information processing systems. This International...

References

Advertisement