DS/EN IEC 60599

Mineral oil-filled electrical equipment in service – Guidance on the interpretation of dissolved and free gases analysis

active, Most Current
Organization: DS
Publication Date: 7 July 2022
Status: active
Page Count: 48
ICS Code (Transformers. Reactors): 29.180
ICS Code (Insulating oils): 29.040.10
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This document describes how the concentrations of dissolved gases or free gases can be interpreted to diagnose the condition of oil-filled electrical equipment in service and suggest future action. This document is applicable to electrical equipment filled with mineral insulating oil and insulated with cellulosic paper or pressboard-based solid insulation. Information about specific types of equipment such as transformers (power, instrument, industrial, railways, distribution), reactors, bushings, switchgear and oil-filled cables is given only as an indication in the application notes. This document can be applied, but only with caution, to other liquid-solid insulating systems. In any case, the indications obtained are given only as guidance with resulting action undertaken only with proper engineering judgment.

Document History

DS/EN IEC 60599
July 7, 2022
Mineral oil-filled electrical equipment in service – Guidance on the interpretation of dissolved and free gases analysis
This document describes how the concentrations of dissolved gases or free gases can be interpreted to diagnose the condition of oil-filled electrical equipment in service and suggest future action....
Mineral oil-filled electrical equipment in service – Guidance on the interpretation of dissolved and free gases analysis
This International Standard describes how the concentrations of dissolved gases or free gases may be interpreted to diagnose the condition of oil-filled electrical equipment in service and suggest...

References

Advertisement