DSF/IEC 61196-1-123 ED1
Coaxial Communication Cables – Part 1-123: Electrical test methods – Test for attenuation constant of radiating cable
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 11 |
scope:
This part of IEC 61196 defines the test method to determine the attenuation constant of radiating coaxial communication cables that are intended for use in wireless communication system such as tunnels, railways, highways, subways, elevators and other confined areas in which conventional antenna transmission is not satisfactory or even impossible.
Document History
March 16, 2023
Coaxial communication cables – Part 1-123: Electrical test methods – Test for attenuation constant of radiating cable
IEC 61196-1-123:2023 defines the test method to determine the attenuation constant of radiating coaxial communication cables that are intended for use in wireless communication systems such as...
DSF/IEC 61196-1-123 ED1
Coaxial Communication Cables – Part 1-123: Electrical test methods – Test for attenuation constant of radiating cable
This part of IEC 61196 defines the test method to determine the attenuation constant of radiating coaxial communication cables that are intended for use in wireless communication system such as...