DSF/PREN IEC 61442
Test methods for accessories for power cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 38 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electrical and electronic testing): | 19.080 |
scope:
This International Standard specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6 (7,2) kV up to 18/30 (36) kV. Test methods are specified for accessories for extruded and paper insulated cables according to IEC 60502-2 and IEC 60055-1 respectively.
Document History
Test methods for accessories for power cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This International Standard specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6 (7,2) kV up to 18/30 (36) kV. Test methods are specified...
DSF/PREN IEC 61442
Test methods for accessories for power cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This International Standard specifies the test methods to be used for type testing accessories for power cables with rated voltage from 3,6/6 (7,2) kV up to 18/30 (36) kV. Test methods are specified...