DSF/IEC TS 62351-100-4 ED1
Power systems management and associated information exchange – Data and communication security – Part 100-4: Cybersecurity conformance testing for IEC 62351-4
| Organization: | DS |
| Status: | inactive |
| Page Count: | 110 |
scope:
This technical specification, which is part of the IEC 62351 series, describes test procedures for interoperability conformance testing of data and communication security for power system automation and protection systems which implement MMS, IEC 61850-8-1 (MMS), IEC 61850- 8-2 (XMPP) or any other protocol implementing IEC 62351-4:2020. The tests described in this part cover only E2E security testing and do not evaluate A-security1 profile implementation. Thus, citing conformance to this part shall not imply that any particular security level has been achieved by the corresponding product, or by the system in which it is used. The goal of this part of IEC 62351 is to enable interoperability by providing a standard method of testing protocol implementations, but it does not guarantee the full interoperability of devices. It is expected that using this specification during testing will minimize the risk of noninteroperability.
Document History