NEN-EN 3014
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa (at ambient temperature) / 650 °C
| Organization: | NEN |
| Publication Date: | 1 July 2022 |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This document specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications.
Classification: 1 100 MPa1 / 650 °C2.
NOTE FE-PA2601 is the new designation for FE-PA92HT, see TR 3900.
1 Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2 Maximum test temperature of the parts.
Document History