NEN-EN 3375-008

Aerospace series - Cable, electrical, for digital data transmission - Part 008: Single braid - Star Quad 100 Ohms - Type KD - Product standard

pending
Organization: NEN
Publication Date: 1 July 2022
Status: pending
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KD, intended for high speed (100 Mbit/s) full duplex Ethernet networks.

Linked to this particular application, the operating temperatures of the cable are between −65 °C and 125 °C.

The cable resists a long-term temperature between −65 °C and +200 °C.

Moreover, cable materials have compatibility with 200 °C peak exposure.

This cable is laser markable, this marking satisfies the requirements of EN 3838.

The characteristics impedance are (100 ± 15) Ω.

Document History

NEN-EN 3375-008
July 1, 2022
Aerospace series - Cable, electrical, for digital data transmission - Part 008: Single braid - Star Quad 100 Ohms - Type KD - Product standard
This document specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KD, intended for high speed (100 Mbit/s) full duplex Ethernet...
April 1, 2009
Aerospace series - Cable, electrical, for digital data transmission - Part 008: Single braid - Star Quad 100 ohms - Type KD - Product standard
This standard specifies the dimensions, tolerances, required characteristics and the mass of an AWG 24 shielded quad cable, type KD, intended for high speed (100 Mbit/s) full duplex Ethernet...

References

Advertisement