NEN-ISO 1431-1

Rubber, vulcanized or thermoplastic - Resistance to ozone cracking - Part 1: Static and dynamic strain testing

active, Most Current
Organization: NEN
Publication Date: 1 July 2022
Status: active
Page Count: 34
ICS Code (Rubber): 83.060
scope:

This document specifies the procedures intended for use in estimating the resistance of vulcanized or thermoplastic rubbers to cracking when exposed, under static or dynamic tensile strain, to air containing a definite concentration of ozone, at a definite temperature and, if required, at a definite relative humidity in circumstances that exclude the effects of direct light.

Visual observation and/or image analysis are used to evaluate the formation and growth of cracks. The changes in physical or chemical properties resulting from exposure can also be determined.

Reference and alternative methods for determining the ozone concentration are described in ISO 1431-3.

Document History

NEN-ISO 1431-1
July 1, 2022
Rubber, vulcanized or thermoplastic - Resistance to ozone cracking - Part 1: Static and dynamic strain testing
This document specifies the procedures intended for use in estimating the resistance of vulcanized or thermoplastic rubbers to cracking when exposed, under static or dynamic tensile strain, to air...
September 1, 2012
Rubber, vulcanized or thermoplastic - Resistance to ozone cracking - Part 1: Static and dynamic strain testing
This part of ISO 1431 specifies procedures intended for use in estimating the resistance of vulcanized or thermoplastic rubbers to cracking when exposed, under static or dynamic tensile strain, to...
April 1, 2009
Rubber, vulcanized or thermoplastic - Resistance to ozone cracking - Part 1: Static and dynamic strain testing
A description is not available for this item.
September 1, 2004
Rubber, vulcanized or thermoplastic - Resistance to ozone cracking - Part 1: Static and dynamic strain testing
This part of ISO 1431 specifies procedures intended for use in estimating the resistance of vulcanized or thermoplastic rubbers to cracking when exposed, under static or dynamic tensile strain, to...
February 1, 1990
Rubber, vulcanized or thermoplastic - Determination of resistance to ozone cracking - Part 1: Static strain test
This part of ISO 1431 specifies a method for the determination of resistance of vulcanized or thermoplastic rubbers to cracking when exposed, under static tensile strain, to air containing a definite...

References

Advertisement