SNZ - AS/NZS ISO 7176.4

Wheelchairs Part 4: Energy consumption of electric wheelchairs and scooters for determination of theoretical distance range

active, Most Current
Organization: SNZ
Publication Date: 20 December 2011
Status: active
Page Count: 20
scope:

This part of ISO 7176 specifies methods for determining the theoretical distance range of electrically powered wheelchairs, including scooters, using measurements of energy consumed while driving and the nominal energy capacity of the wheelchair's battery set. It is applicable to electrically powered wheelchairs with a maximum nominal speed no greater than 15 km/h, intended to provide indoor and/or outdoor mobility for one disabled person whose mass is within the range represented by ISO 7176-11. This part of ISO 7176 also includes requirements for test reports and information disclosure.

Document History

AS/NZS ISO 7176.4
December 20, 2011
Wheelchairs Part 4: Energy consumption of electric wheelchairs and scooters for determination of theoretical distance range
This part of ISO 7176 specifies methods for determining the theoretical distance range of electrically powered wheelchairs, including scooters, using measurements of energy consumed while driving and...

References

Advertisement