AENOR - UNE-EN 4890
Aerospace series - Steel X4CrNiMo16-5-1 - Air melted - Hardened and tempered - Sheets and plates - 0,3 mm = a = 50 mm - 900 MPa = Rm = 1 050 MPa
active, Most Current
| Organization: | AENOR |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Steels): | 49.025.10 |
Document History
UNE-EN 4890
July 1, 2022
Aerospace series - Steel X4CrNiMo16-5-1 - Air melted - Hardened and tempered - Sheets and plates - 0,3 mm = a = 50 mm - 900 MPa = Rm = 1 050 MPa
A description is not available for this item.