ISO - 13063-3

Electrically propelled mopeds and motorcycles — Safety specifications — Part 3: Electrical safety

active, Most Current
Organization: ISO
Publication Date: 1 July 2022
Status: active
Page Count: 30
ICS Code (Motorcycles and mopeds): 43.140
scope:

This document specifies electric safety requirements for protection against electric shock and thermal incidents of electric propulsion systems and conductively connected auxiliary electric systems of-electrically propelled mopeds and motorcycles when used in normal conditions. It is applicable to a maximum working voltage of the on-board electrical circuit up to 1 000 V alternating current (a.c.) or 1 500 V direct current (d.c.). This document does not provide comprehensive safety information for manufacturing, maintenance and repair personnel.

NOTE Requirements for conductive connections of electrically propelled mopeds and motorcycles to an external electric power supply are described in ISO 18246.

Document History

13063-3
July 1, 2022
Electrically propelled mopeds and motorcycles — Safety specifications — Part 3: Electrical safety
This document specifies electric safety requirements for protection against electric shock and thermal incidents of electric propulsion systems and conductively connected auxiliary electric systems...

References

Advertisement