HI - 30.1
General Purpose OH1 Rotodynamic Pumps Horizontal - Overhung - Flexibly Coupled - Foot Mounted Pumps
| Organization: | HI |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 27 |
scope:
The attributes that define the OH1 general services pumps in this specification are:
• Rotation clockwise or counter clockwise
• Semi open or enclosed Impeller
• Radial and mixed flow single stage end suction pumps
• Clear liquids (solids less than 2% by volume)
• Non-hazardous, non-flammable, non-toxic liquid
• Rate of flow up to 2270 m3/h (10,000 gpm)
• Operating temperature range: -30 to 175 °C (-20 to 350 °F)
• Working pressure: up to 25 bar (260 psi)
• Specific speeds up to 120 metric units (6000 US Customary Units)
References: [10] ANSI/HI 14.1-14.2, [11] ANSI/HI 14.3
Document History