ACI - PRC-309.5

Compaction of Roller-Compacted Concrete — Report

active, Most Current
Organization: ACI
Publication Date: 1 July 2022
Status: active
Page Count: 29
scope:

This report discusses the equipment and special construction procedures associated with the compaction of RCC, including characteristics of the mixture relevant to compaction and the effects of compaction on the desired properties of RCC. These properties include various strength parameters, watertightness, and durability. Differentiation is made between RCC used in massive concrete work and that used in pavements. The discussion also includes provisions for measurement of compaction. This report does not cover soil-cement or cement-treated base.

Document History

PRC-309.5
July 1, 2022
Compaction of Roller-Compacted Concrete — Report
This report discusses the equipment and special construction procedures associated with the compaction of RCC, including characteristics of the mixture relevant to compaction and the effects of...
April 1, 2000
Compaction of Roller-Compacted Concrete
Scope and objective  This report presents a discussion of the equipment and special construction procedures associated with the compaction of RCC. It includes characteristics of the mixture relevant...
January 1, 2000
Compaction of Roller-Compacted Concrete
Scope and objective This report presents a discussion of the equipment and special construction procedures associated with the compaction of RCC. It includes characteristics of the mixture relevant...

References

Advertisement