ICEA - S-122-744
OPTICAL FIBER OUTSIDE PLANT MICRODUCT CABLES
| Organization: | ICEA |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 58 |
scope:
Products
This Standard covers performance requirements for microduct optical fiber outside plant cables intended for installation in microducts, typically by blowing using commercially available equipment intended for this application. Products covered by this Standard are intended only for operation under conditions normally found in outside plant communication systems. Typically, these products are installed in protected ducts but may be also run for short distances in both exposed areas and in concealed areas (such as handholes), with or without external protection. Due to the thinner jacket usually associated with microduct cables, they typically do not have the jacket durability to be pulled into conduit for long distances even at or below the rated tensile strength. Additionally, the impact resistance, compression resistance and tensile strength requirements for cables covered by this Standard may be significantly lower than those for conventional outside plant cables covered by ICEA S-87-640. Therefore, installation of cables covered by this Standard by techniques such as capstan pulling, aerial lashing, trenching, and direct burial is not recommended.
Applications Space
Products covered by this Standard are intended for operation only under conditions normally found in communications systems. These products normally convey communications signals (voice, video, and data) including but not limited to point-to-point or point-to-multipoint installations. Products covered by this Standard may be factory terminated with connectors or splicing modules.
Temperature Ranges
The normal temperature ranges for cables covered by this Standard are given in Table 1-1.
Two temperature performance levels are specified for this Standard.
• Standard temperature performance - This level is considered to be in line with normal outside plant performance levels. This category will ensure performance in scenarios that include transitions between unconnected microduct systems or between a microduct system and some other protective structure, such as a conduit or tray.
• Moderate temperature performance - This level is characterized for installation in moderate climates or when the cable will not be exposed to short transitions below -30 °C (-22 °F).
If "Moderate Temperature Performance" is specified, the performance level should be clearly stated. This may be done using product specification sheets, customer quotations, or similar means.
Tensile Rating
The minimum tensile rating for cables covered by this Standard is based on cable weight and is the force equivalent to the weight of 1,000 m of cable. While microduct cable should be blown into duct instead of pulled, a tensile strength is specified to provide durability and handling robustness.
Minimum Bend Diameter
The standard minimum bend diameters for cables covered by this Standard are:
Residual Condition (Installed): 20X Cable OD, or 30X for ribbon cables (≥ 216 fibers)
Loaded Condition (During Installation): 40X Cable OD
For very small cables, such as those installed in miniature ducts, manufacturers may specify a fixed cable minimum bend diameter (e.g., 300 mm) that is independent of the cable outer diameter (OD).
Document History