NR - NB 161 ISSUE 2

QMT2 Motor and Micronome Electronic Timers

active, Most Current
Organization: NR
Publication Date: 11 July 2022
Status: active
Page Count: 7
scope:

This Notice Board applies to the following:

• QMT2 motor timer - pin codes 189 (0085/002007 supersedes 085/001460) and 190 (0085/002009 supersedes 085/002272)

• ET-R1 Micronome electronic timer - pin code 189 (085/001461)

• ET-R3 Micronome electronic timer - pin code 190 (085/001462)

It excludes the ET-E4 Micronome electronic timer - pin code 199 (0085/001463) which should be regarded as a maintenance only item.

Purpose

This Notice Board provides guidance on the selection and use of QMT2 motor and Micronome electronic timers.

Document History

NB 161 ISSUE 2
July 11, 2022
QMT2 Motor and Micronome Electronic Timers
This Notice Board applies to the following: • QMT2 motor timer – pin codes 189 (0085/002007 supersedes 085/001460) and 190 (0085/002009 supersedes 085/002272) • ET-R1 Micronome electronic timer –...
July 11, 2018
QMT2 Motor and Micronome Electronic Timers
This Notice Board applies to the following: • QMT2 motor timer – pin codes 189 and 190 (085/001460 and 085/002272) • ET-R1 Micronome electronic timer – pin code 189 (085/001461) • ET-R3 Micronome...

References

Advertisement