SNV - SN EN 3155-075

Aerospace series - Electrical contacts used in elements of connection - Part 075: Contacts, electrical, quadrax, size 8, female, type E, crimp, class R - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 May 2022
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the required characteristics, tests and tooling applicable to female electrical quadrax contacts, shielded, size 8, type E characteristic impedance 100 Ω, crimp, class R, used in elements of connection according to EN 3155-002.

It is used together with EN 3155-001.

The associated male contacts are defined in EN 3155-074.

Document History

SN EN 3155-075
May 1, 2022
Aerospace series - Electrical contacts used in elements of connection - Part 075: Contacts, electrical, quadrax, size 8, female, type E, crimp, class R - Product standard
This document specifies the required characteristics, tests and tooling applicable to female electrical quadrax contacts, shielded, size 8, type E characteristic impedance 100 Ω, crimp, class R, used...
July 1, 2009
Aerospace series - Electrical contacts used in elements of connection - Part 075: Contacts, electrical, quadrax, size 8, female, type E, crimp, class R - Product standard
A description is not available for this item.

References

Advertisement