SNV - SN EN 12259-14+A1

Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications

active, Most Current
Organization: SNV
Publication Date: 1 May 2022
Status: active
Page Count: 63
ICS Code (Fire protection): 13.220.20
scope:

This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an element or bursting of a glass bulb under the influence of heat, for use only in automatic sprinkler systems for domestic and residential applications as defined in EN 16925:− .This standard does not cover representative fire and other tests for special sprinklers that are intended to provide for specific fire hazards, nor does it cover fire and other tests for sprinklers for commercial and industrial sprinkler systems as in EN 12845. Those test requirements are covered by EN 12259-1.NOTE 1

Document History

SN EN 12259-14+A1
May 1, 2022
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an...
August 1, 2020
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 14: Sprinklers for residential applications
This document specifies requirements for the construction and performance of residential sprinklers as well as test methods for their type approval, which are operated by a change of state of an...

References

Advertisement