SNV - SN EN 17501
Non-destructive testing - Thermographic testing - Active thermography with laser excitation
| Organization: | SNV |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This document specifies a method and establishes guidelines for non-destructive testing using active thermography with laser excitation.
Active thermography with laser excitation is mainly applicable, but not limited, to different materials (e.g. composites, metals, ceramics) and to:
- the detection of surface-breaking discontinuities, particularly cracks;
- the detection of discontinuities located just below the surface or below coatings with an efficiency that diminishes rapidly with a few mm depth;
- the detection of disbonds and delamination parallel to the examined surface;
- the measurement of thermal material properties, like thermal diffusivity;
- the measurement of coating thickness.
The requirements for the equipment, for the verification of the system, for the surface condition of the test object, for the scanning conditions, for the recording, the processing and the interpretation of the results are specified. This document does not apply to the definition of acceptance criteria.
Active thermography with laser excitation can be applied in industrial production as well as in maintenance and repair (vehicle parts, engine parts, power plant, aerospace, etc.).
Document History