SNV - SN EN 17667
Test method - Determination of thermal resistance of filled textile articles and similar items using small guarded hotplate apparatus
| Organization: | SNV |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Equipment for children): | 97.190 |
| ICS Code (Home textiles. Linen): | 97.160 |
| ICS Code (Camping equipment and camp-sites): | 97.200.30 |
scope:
This method of test specifies a test method for determining the thermal resistance of textile articles which may be filled, e.g. padded coats and jackets, child sleep bags, cot duvets, etc., or textiles articles with a thermal resistance of up to 0,5 m2K/W (5,0 tog) and/or which do not have uniform thickness.The test method is applicable to products with a thermal resistance within the range 0,025 m2K/W (0,25 tog) to approximately 0,5 m2K/W (5,0 tog) but is limited only by the ability of the test apparatus to cope with the thickness of the test sample.
Document History