SNV - SN EN 15632-3

District heating pipes - Factory made flexible pipe systems - Part 3: Non bonded system with plastic service pipes; requirements and test methods

active, Most Current
Organization: SNV
Publication Date: 1 May 2022
Status: active
Page Count: 22
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

This document specifies requirements and test methods for flexible, factory made, buried district heating pipe systems with plastic service pipes and no bonding between the layers of the pipe assemblies. It is only applicable in conjunction with part 1. This document is applicable to pipes, fittings, their joints and to joints with components made of non-plastics materials intended to be used for district heating installations. This document is applicable to a maximum operating temperature of 95 °C and maximum operating design pressure up to 1,0 MPa for a design service life of at least 30 years. This document does not apply to cover surveillance systems. NOTE For higher temperatures or for the transport of other fluids, for example potable water, additional requirements and testing is needed. Such requirements are not specified in this document.

Document History

SN EN 15632-3
May 1, 2022
District heating pipes - Factory made flexible pipe systems - Part 3: Non bonded system with plastic service pipes; requirements and test methods
This document specifies requirements and test methods for flexible, factory made, buried district heating pipe systems with plastic service pipes and no bonding between the layers of the pipe...
March 1, 2015
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes; requirements and test methods
A description is not available for this item.
June 1, 2010
District heating pipes - Pre-insulated flexible pipe systems - Part 3: Non bonded system with plastic service pipes; requirements and test methods
This European Standard provides requirements and test methods for flexible, pre-insulated, direct buried district heating pipes with plastic service pipes and no bonding between the layers of the...

References

Advertisement