This document references:
CSA 2.17 - Gas-fired appliances for use at high altitudes
Published by CSA
on
January 1, 2017
This Standard covers the construction and performance* (see Clause 3, Definitions) of gas-fired appliances with inputs up to and including 400 000 Btu/h (117.23 kW)† to determine their suitability...
This document references:
CSA B149.1 - Natural gas and propane installation code
Published by CSA
on
January 1, 2020
This Code applies to the installation of a) appliances, equipment, components, and accessories where gas is to be used for fuel purposes; b) piping and tubing systems extending from the termination...
This document references:
CSA B149.2 - Propane storage and handling code
Published by CSA
on
January 1, 2020
This Code applies to a) the storage, handling, and transfer of propane; b) propane used as an engine fuel in other than motor vehicles; and c) the installation, operation, and maintenance of...
This document references:
CSA CAN1-6.2 - Draft Hoods
Published by CSA
on
January 1, 1981
This standard covers draft hoods for use with: a. Gas converted central heating equipment. b. Gas Water Heaters. c. Gas converted water heating equipment.
This document references:
CAN1-6.4-M79 - Automatic gas ignition systems and components
Published by CSA
on
January 1, 1979
This standard applies to newly produced automatic gas ignition systems (see Part III, Definitions) and components thereof other than types utilizing low, extra low, or high voltages, constructed...