CSA - R101:22
Automated hydrometeorological monitoring stations: Site selection, instrument installation, and instrument maintenance
| Organization: | CSA |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 104 |
| ICS Code (Buildings in general): | 91.040.01 |
scope:
Object
This Standard provides Canadian monitoring network operator requirements and recommendations for selecting sites for automated, surface-based, hydrometeorological monitoring stations, and broad guidance for installing and maintaining commonly used automated hydrometeorological instrumentation.
This Standard has two main technical sections:
a) Clause 4, on station infrastructure, discusses general layouts of instrumentation and desirable characteristics of hydrometeorological stations.
b) Clause 5, on site selection and sensor installation and maintenance, presents criteria for selecting and classifying monitoring sites for specific and commonly used sensors. It also provides detailed information on the installation and maintenance best practices for various sensors.
Note: This Standard is complementary to industry-specific requirements, such as for surface-based stations in support of aviation, avalanche forecasting, road safety, etc.
Guidelines on variable units and precision, sampling schedules, sample aggregation periods, field verification intervals, and sensor recalibration intervals are provided in CSA R102.
Exclusions
This Standard does not address surface water, groundwater, and detailed snow, glacier mass balance, and air quality (pollutant) monitoring equipment. Further, this Standard excludes less commonly used instrumentation such as L, S, C, X, and K band acoustic Doppler weather RADAR, mini-weather RADAR, SODAR wind profilers, and ceilometers, as well as manually operated instrumentation.
Terminology
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History