NEN-EN 13451-3

Swimming pool equipment - Part 3: Additional specific safety requirements and test methods for inlets and outlets and water/air based water leisure features installed in pools for public use

active, Most Current
Organization: NEN
Publication Date: 1 July 2022
Status: active
Page Count: 36
ICS Code (Sports facilities): 97.220.10
scope:

This document specifies safety requirements and test methods for inlets and outlets for water/air and water-/air-based leisure features involving water movement, in addition to the general safety requirements of EN 13451-1.

The requirements of this specific standard take priority over those in EN 13451-1.

This part of EN 13451 is applicable to swimming pool equipment installed in pools for public use designed for:

- the introduction and/or extraction of water for treatment or leisure purposes;

- the introduction of air for leisure purposes;

- water leisure features involving the movement of water.

NOTE The above items are identified with the general term devices.

Document History

NEN-EN 13451-3
July 1, 2022
Swimming pool equipment - Part 3: Additional specific safety requirements and test methods for inlets and outlets and water/air based water leisure features installed in pools for public use
This document specifies safety requirements and test methods for inlets and outlets for water/air and water-/air-based leisure features involving water movement, in addition to the general safety...

References

Advertisement