NEN-EN 17615

Plastics - Environmental Aspects - Vocabulary

active, Most Current
Organization: NEN
Publication Date: 1 July 2022
Status: active
Page Count: 50
ICS Code (Plastics in general): 83.080.01
ICS Code (Environment and environmental protection in general): 13.020.01
ICS Code (Rubber and plastics industries (Vocabularies)): 01.040.83
ICS Code (Environment. Health protection. Safety (Vocabularies)): 01.040.13
scope:

This document specifies terms and definitions in the field of plastics related to environmental aspects and provides a common vocabulary for:

- bio-based plastics;

- biodegradability;

- carbon and environmental footprint;

- circular economy;

- design;

- plastics in natural environments;

- reuse and recycling;

- waste management.

This document aims to provide a comprehensive glossary which uses the applicable definitions providing when appropriate additional notes to make these definitions understandable without reference to other documents. Definitions are as far as possible adopted from existing standards but when the original intention or definition is unclear additional context or definitions are provided.

Document History

NEN-EN 17615
July 1, 2022
Plastics - Environmental Aspects - Vocabulary
This document specifies terms and definitions in the field of plastics related to environmental aspects and provides a common vocabulary for: — bio-based plastics; — biodegradability; — carbon and...
November 1, 2020
Plastics - Environmental Aspects - Vocabulary
This document specifies terms and definitions in the field of plastics related to any environmental aspects and provides a common vocabulary basis for: — biodegradability; — bio-based plastics; —...

References

Advertisement