CEN - EN 1888-1

Child care articles - Wheeled child conveyances - Part 1: Pushchairs and prams

active, Most Current
Organization: CEN
Publication Date: 1 December 2018
Status: active
Page Count: 116
ICS Code (Equipment for children): 97.190
scope:

This document specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and up to 20 kg for any integrated platform on which a child can stand.

This document does not cover toys, baby carriers fitted with wheels; pushchairs and prams propelled by a motor and pushchairs and prams designed for children with special needs.

Where a pushchair or pram or any part of the pushchair or pram has several functions or can be converted into another function it is due to comply with relevant standard(s).

Document History

EN 1888-1
December 1, 2018
Child care articles - Wheeled child conveyances - Part 1: Pushchairs and prams
This document specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and up to 20 kg for any integrated...
December 1, 2018
Child care articles - Wheeled child conveyances - Part 1: Pushchairs and prams
This European Standard specifies the safety requirements and test methods for pushchairs and prams, designed for the carriage of one or more children, up to 15 kg each and up to 20 kg for any...

References

Advertisement