NAVISTAR - MPAPS F-1045

Corrosion Resistant Steel Tubing

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 6
scope:

This specification covers the performance requirements of the tubing and tube assemblies, including coating thickness, corrosion resistance, dimensional tolerances, quality, and source approval. The control of the corrosion protective properties of the tubing is the responsibility of the manufacturer.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This specification covers three types of double wall, furnace brazed steel tubing, with corrosion resistant coatings, suitable for use in hydraulic brake lines or other applications where improved corrosion resistance is required. Type 1 tubing (hot dip terne coating overlaid with a zinc rich organic topcoat) is obsolete, and not to be used in Navistar products. Type 2 uses a hot dip zinc-aluminum coating overlaid with an aluminum rich organic (epoxy) topcoat. Type 3 tubing is Type 2 tubing with a nylon/polyamide covering.

Document History

MPAPS F-1045
May 1, 2022
Corrosion Resistant Steel Tubing
This specification covers the performance requirements of the tubing and tube assemblies, including coating thickness, corrosion resistance, dimensional tolerances, quality, and source approval. The...
September 1, 2016
Corrosion Resistant Steel Tubing
A description is not available for this item.

References

Advertisement