NAVISTAR - MPAPS F-6012

Power Steering High Pressure Hose

active, Most Current
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: active
Page Count: 10
scope:

This specification covers the general, property and performance, quality, source approval and quality control requirements for a hose purchased with end fittings and used as a flexible connector in power steering systems requiring hose with 1/2" or smaller ID (-8 dash size and smaller).

Note - Do not use Type II in new designs. For existing drawings that specify Type II, Type I or III may be substituted.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This specification outlines the minimum requirements for a hose reinforced with a wire braid which is used in power steering pressure systems or equivalent hydraulic systems. The operating temperature shall be -40 to +150°C (-40 to +302°F).

Document History

MPAPS F-6012
May 1, 2022
Power Steering High Pressure Hose
This specification covers the general, property and performance, quality, source approval and quality control requirements for a hose purchased with end fittings and used as a flexible connector in...
October 1, 2018
Power Steering High Pressure Hose
A description is not available for this item.
February 1, 2017
Power Steering High Pressure Hose
A description is not available for this item.
June 1, 2016
Power Steering High Pressure Hose
A description is not available for this item.

References

Advertisement