NAVISTAR - MPAPS G-7138
Protective Films, Non-Graphic
| Organization: | NAVISTAR |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 7 |
scope:
This specification covers the material requirements, physical properties, and performance requirements for these films. Unless otherwise indicated on the engineering drawing/blue print and/or purchase order, product qualification and performance evaluation will be based upon tests performed using the appropriate substrate.
Restricted Chemical Substances
All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.
APPLICATION
This specification describes the requirements for non-graphic pressure sensitive adhesive films. These films are typically made of a urethane material. They are intended for use on exterior surfaces with removability during service. Their primary purpose is to provide surface protection from corrosion, abrasion, and minor impact damage (stone impingement).
Document History