ACI - SPEC-548.9 SI
Type ES (Epoxy Slurry) Polymer Overlay for Bridge and Parking Garage Decks—Specification
| Organization: | ACI |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 10 |
scope:
This Specification covers materials and procedures for constructing a low-permeability epoxy polymer slurry (Type ES) overlay at locations designated in Contract Documents pertaining to new construction and rehabilitation of bridge and parking garage decks. Type ES polymer overlay incorporates a low-modulus epoxy binder, fillers, and selected aggregate to produce a flexible, skid-resistant, and low-permeability overlay. This Specification includes requirements for epoxy resin components, fillers, aggregates, storage and handling, surface preparation, surface profile, mixing, placement, and quality control.
This Specification is incorporated by Contract Documents and provides requirements for the Contractor.
This Specification governs for construction within its scope, except project-specific Contract Documents govern if there is a conflict.
This Specification governs if there is a conflict with referenced material and testing standards.
The Contractor is permitted to submit written alternatives to any provisions in this Specification for consideration.
Ignore provisions of the Specification that are not applicable to the Work.
Values in this Specification are stated in SI units. A companion specification in inch-pound units is also available.
The Notes to Specifier are not part of this Specification.
Document History