NAVISTAR - MPAPS G-22

Zinc-Nickel Plating

inactive
Organization: NAVISTAR
Publication Date: 1 May 2022
Status: inactive
Page Count: 6
scope:

This specification covers the Corporation's requirements for hex-chrome-free zinc-nickel plating on steel substrates.

APPLICATION

Zinc-nickel plating is used primarily for corrosion resistance of ferrous metal parts (fasteners, fittings, clips, brackets, etc.) where levels of corrosion resistance greater than standard zinc plating are required. The alkaline zinc-nickel plating process (rather than acid zinc-nickel plating) is preferred for parts supplied to this specification, since it provides better coating ductility, minimal flaking, and higher corrosion resistance. A trivalent chromium passivate will be applied to the zinc-nickel plating. Supplementary sealers/topcoats may be applied, depending on the specified plating class and performance requirements. Plated parts should not come in contact with stressed polyamides 6 or 66, due to the potential for stress cracking in the presence of road salts. The service temperature range of zinc-nickel plated parts is -50 to 120◦C (-58 to 248◦F). This coating is not intended for electrical grounding applications- See MPAPS G-23.

Document History

July 1, 2023
Zinc-Nickel Plating
This specification covers mechanical, chemical, and physical property requirements and test methods, appearance requirements, quality requirements, qualification requirements, source approval and...
MPAPS G-22
May 1, 2022
Zinc-Nickel Plating
This specification covers the Corporation’s requirements for hex-chrome-free zinc-nickel plating on steel substrates. APPLICATION Zinc-nickel plating is used primarily for corrosion resistance of...
October 1, 2017
Zinc-Nickel Plating
A description is not available for this item.
March 1, 2017
Zinc-Nickel Plating
A description is not available for this item.
October 1, 2014
Zinc-Nickel Plating
A description is not available for this item.

References

Advertisement