NAVISTAR - MPAPS G-4523
Corrosion-Resistant Zinc-Aluminum Integrally Lubricated Inorganic Coating
| Organization: | NAVISTAR |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification covers the general coating requirements, part performance, fastener torque-tension requirements, quality, KCC, source approval and quality control, packing, shipping, and identification requirements, designation on drawings, and approved products.
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.
APPLICATION
This specification covers the requirements for a silvery, corrosion resistant, non-electrolytically
This coating should not be used on parts which will come in contact with uncoated copper, magnesium, or stainless steel, but will provide good bi-metallic corrosion resistance when in contact with aluminum. Coating should not be used on materials which might be adversely affected by a cure temperature range of 288-315°C (550-600°F). The maximum continuous service temperature is 280°C (536°F).
Document History