NAVISTAR - MPAPS DT-14

Surface Waviness Definition via ALSA Analyzer

active, Most Current
Organization: NAVISTAR
Publication Date: 1 June 2022
Status: active
Page Count: 2
scope:

This test method describes the procedure used to quantitatively determine the surface waviness of SMC substrates used for Class A exterior applications. The surface quality is evaluated in terms of an ALSA® Index Value.

APPLICATION

This specification covers a method for determining surface quality of SMC panels using an Advanced Laser Surface Analyzer (ALSA)®.*

Document History

MPAPS DT-14
June 1, 2022
Surface Waviness Definition via ALSA Analyzer
This test method describes the procedure used to quantitatively determine the surface waviness of SMC substrates used for Class A exterior applications. The surface quality is evaluated in terms of...
October 1, 2016
Surface Waviness Definition via ALSA Analyzer
A description is not available for this item.
Advertisement