NAVISTAR - MPAPS DT-20

Test Procedure for Evaluating Surface Stress in Electroplated ABS Plastics

active, Most Current
Organization: NAVISTAR
Publication Date: 1 June 2022
Status: active
Page Count: 2
scope:

This test method provides a procedure to evaluate raw ABS moldings for surface stress, rubber dispersion in the surface, and internal stress. This is not a quantitative test and should be used only for identifying and correcting serious stress or rubber distribution problems in raw ABS moldings. It is based on American S ociety of Electroplated Plastics Test Procedure 203.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This method is for qualitatively evaluating the stress state of test panels or production parts, before being plated to ensure durability of material after plating. It applies to ABS-based molded plastic parts that are to be decorative electroplated with chromium for both interior and exterior use Per MPAPS G- 7051. Example parts are exterior grilles, light bezels, nameplates, interior ornaments, knobs, and the like.

Document History

MPAPS DT-20
June 1, 2022
Test Procedure for Evaluating Surface Stress in Electroplated ABS Plastics
This test method provides a procedure to evaluate raw ABS moldings for surface stress, rubber dispersion in the surface, and internal stress. This is not a quantitative test and should be used only...
April 1, 2017
Test Procedure for Evaluating Surface Stress in Electroplated ABS Plastics
A description is not available for this item.

References

Advertisement