NAVISTAR - MPAPS K15-5012

Silicone Rubber RTV

active, Most Current
Organization: NAVISTAR
Publication Date: 1 June 2022
Status: active
Page Count: 5
scope:

This specification covers requirements for a room temperature vulcanizing (RTV), non-corrosive, one part silicone rubber for use with as "formed-in-place gaskets" (FIPG) in engines manufactured by Navistar.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This specification covers silicone rubber RTV material intended for use with engine lubricants. This material is not recommended for sealing ethylene glycol and water applications. The material recommended operating range is - 54°C (-65°F) to 204°C (400°F).

Document History

MPAPS K15-5012
June 1, 2022
Silicone Rubber RTV
This specification covers requirements for a room temperature vulcanizing (RTV), non-corrosive, one part silicone rubber for use with as “formed-in-place gaskets” (FIPG) in engines manufactured by...
April 1, 2014
Silicone Rubber RTV
This specification covers requirements for a room temperature vulcanizing (RTV), non-corrosive, one part silicone rubber for use with as "formed-in-place gaskets" (FIPG) in engines manufactured by...

References

Advertisement