NAVISTAR - MPAPS K-15-5014

EPDM Material For Molded Seals

inactive
Organization: NAVISTAR
Publication Date: 1 June 2022
Status: inactive
Page Count: 8
scope:

This specification covers the physical properties and other requirements used to demonstrate specific EPDM compound numbers (formulations) are compatible with given fluids within a given temperature range. EPDM is typically used in cooling systems as it generally performs well in ELC, has excellent low temperature properties and good life characteristics in typical cooling system temperature ranges.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This specification is for molded, elastomeric seals made of a terpolymer of ethylene propylene and a diene third monomer used for cross-linking. (EPDM).

Document History

March 1, 2023
EPDM Material For Molded Seals
This specification covers the physical properties and other requirements used to demonstrate specific EPDM compound numbers (formulations) are compatible with given fluids within a given temperature...
MPAPS K-15-5014
June 1, 2022
EPDM Material For Molded Seals
This specification covers the physical properties and other requirements used to demonstrate specific EPDM compound numbers (formulations) are compatible with given fluids within a given temperature...
August 1, 2015
EPDM Material For Molded Seals
A description is not available for this item.

References

Advertisement