NAVISTAR - MPAPS K-6045

Door and Body Seals (Rubber)

active, Most Current
Organization: NAVISTAR
Publication Date: 1 June 2022
Status: active
Page Count: 10
scope:

This specification covers the general requirements, property and performance requirements, quality, identification, qualification, source approval and quality control.

Restricted Chemical Substances

All product supplied to the requirements of this specification must comply with the requirements of the MPAPS B-50 specification.

APPLICATION

This specification covers elastomeric door, glass and body seals and trim applications.

Type 1: Dual Durometer - solid extrusion with sponge bulb; with a woven wire carrier.

Type 1A: Dual Durometer - solid extrusion with sponge bulb, no carrier.

Type 2: Solid extrusion with a woven wire carrier.

Type 3: Extruded sponge, adhesive mounted.

Type 4: Trim - edge covering.

Type 5: Glass run channel or belt line seal - solid extrusion with flocking.

Type 6: Glass run channel or belt line seal - solid extrusion without flocking.

Type 7: Solid extrusion without a woven wire carrier (fan seals).

Type 8: Solid, dual durometer thermoplastic elastomer extrusion.

Document History

MPAPS K-6045
June 1, 2022
Door and Body Seals (Rubber)
This specification covers the general requirements, property and performance requirements, quality, identification, qualification, source approval and quality control. Restricted Chemical Substances...
June 1, 2014
Door and Body Seals (Rubber)
A description is not available for this item.
April 1, 2014
Door and Body Seals (Rubber)
This specification covers the general requirements, property and performance requirements, quality, identification, qualification, source approval and quality control.

References

Advertisement